Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12SSMPKM+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FL47-12SSMPKM+ is a 12-inch flexible coaxial cable with a 50 Ω impedance, designed for applications requiring DC to 40 GHz signal transmission. It features an SMPM female connector on one end and a 2.92 mm male connector on the other. The cable has a silver-plated copper center conductor, a silver-plated copper braid shield, and an FEP dielectric and jacket. It supports a static bend radius of 5 mm and a dynamic bend radius of 10 mm. Insertion loss is 2.74 dB typical at 40 GHz, with return loss of 38.55 dB typical at 40 GHz. Power handling is 2 W at 40 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The cable measures 304.8 mm in length with an outer diameter of 9.14 mm.

Datasheet Summary
Powered by GS/AI

FL47-12SSMPKM+ is a 12-inch flexible coaxial cable with a 50 Ω impedance, designed for applications requiring DC to 40 GHz signal transmission. It features an SMPM female connector on one end and a 2.92 mm male connector on the other. The cable has a silver-plated copper center conductor, a silver-plated copper braid shield, and an FEP dielectric and jacket. It supports a static bend radius of 5 mm and a dynamic bend radius of 10 mm. Insertion loss is 2.74 dB typical at 40 GHz, with return loss of 38.55 dB typical at 40 GHz. Power handling is 2 W at 40 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The cable measures 304.8 mm in length with an outer diameter of 9.14 mm.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
FL47-12SSMPKM+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12SSMPKM+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-12SSMPKM+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m) - CBN-1FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers