Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 24.0″ 086-24KM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-24KM+ is a 24-inch, 50-ohm Hand-Flex™ coaxial cable with 2.92 mm-male connectors, designed for DC to 40 GHz interconnect applications. It features a silver-plated solid copper conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 4.3 dB typical at 40 GHz, with return loss of 27 dB typical at 40 GHz. Power handling is 7 W at 40 GHz and 61 W at 1 GHz at sea level. The operating and storage temperature range is -55°C to +85°C. Dimensions are 24.0 inches in length, 9.14 mm outer diameter, and it weighs 21.13 grams.

Datasheet Summary
Powered by GS/AI

The 086-24KM+ is a 24-inch, 50-ohm Hand-Flex™ coaxial cable with 2.92 mm-male connectors, designed for DC to 40 GHz interconnect applications. It features a silver-plated solid copper conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 4.3 dB typical at 40 GHz, with return loss of 27 dB typical at 40 GHz. Power handling is 7 W at 40 GHz and 61 W at 1 GHz at sea level. The operating and storage temperature range is -55°C to +85°C. Dimensions are 24.0 inches in length, 9.14 mm outer diameter, and it weighs 21.13 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 24.0″
086-24KM+
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 24.0″ 086-24KM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-24KM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-24KM+-ND
Coaxial Cables (RF) 3157-086-24KM+-ND
"COAX CBL 2.92MM TO 2.92MM 24"""

"COAX CBL 2.92MM TO 2.92MM 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-24KM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-24KM+
Cable Assemblies - Coaxial Cables (RF) 086-24KM+
CBL ASSY 2.92MM PLUG TO PLUG 24"

CBL ASSY 2.92MM PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-24KM+ 3157-086-24KM+-ND 086-24KM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6SMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details