Mini-Circuits Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) CBL-6NM-75+

Description
Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6-month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.
Request a Quote Datasheet
Description
Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6-month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m)
CBL-6NM-75+
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) CBL-6NM-75+
Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6-month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.

Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6-month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-6NM-75+
Product Name Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz, 3.0 ft. (0.9m) - CBN-3FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Precision Test Cable, Economy, 67 GHz, 36.0″ - E67-3FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.17 ft (6.6 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers