CBL-2FT-SMSM+ is a 2-foot (0.61-meter) RF test cable with SMA male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with a blue FEP jacket, solid silver-plated copper-clad steel center conductor, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates reliably from -55 °C to +105 °C and offers shielding effectiveness greater than 100 dB. Insertion loss ranges from 0.4 dB at DC to 1.75 dB at 18 GHz. Return loss exceeds 17 dB across the frequency band. The physical dimensions are 10.67 mm in diameter and 7.92 mm in boot length, weighing 67 grams.
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
"COAX CBL SMA TO SMA 24"""
CBL ASSY SMA PLUG TO PLUG 24"
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CBL-2FT-SMSM+ | 3157-CBL-2FT-SMSM+-ND | CBL-2FT-SMSM+ |
| Product Name | Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) |
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) |