Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 30.0″ 141-30NM-300W+

Description
141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.
Request a Quote
Description
141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-30NM-300W+ is a 30-inch, hand-formable coaxial cable with N-male connectors on both ends, designed for interconnecting RF components in systems requiring DC to 6 GHz bandwidth. It has a minimum bend radius of 8 mm, a 50 Ω impedance, and handles up to 300 W at 3 GHz. The cable features a solid PTFE dielectric, silver-plated copper-clad steel center conductor, tin-soaked copper braid shield, and FEP blue jacket. Insertion loss is 0.89 dB typical at 6 GHz, and return loss is 26 dB typical up to 6 GHz. Operating temperature ranges from -45°C to 85°C, and storage temperature extends from -55°C to 105°C. Dimensions are 762 mm in length, 22.35 mm in diameter, and it weighs 96.29 grams. The cable is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 141-30NM-300W+ is a 30-inch, hand-formable coaxial cable with N-male connectors on both ends, designed for interconnecting RF components in systems requiring DC to 6 GHz bandwidth. It has a minimum bend radius of 8 mm, a 50 Ω impedance, and handles up to 300 W at 3 GHz. The cable features a solid PTFE dielectric, silver-plated copper-clad steel center conductor, tin-soaked copper braid shield, and FEP blue jacket. Insertion loss is 0.89 dB typical at 6 GHz, and return loss is 26 dB typical up to 6 GHz. Operating temperature ranges from -45°C to 85°C, and storage temperature extends from -55°C to 105°C. Dimensions are 762 mm in length, 22.35 mm in diameter, and it weighs 96.29 grams. The cable is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 30.0″
141-30NM-300W+
Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 30.0″ 141-30NM-300W+
141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.

141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8mm to accommodate tight layouts without the need for bending tools, adapters or brackets. N-male connectors make these cables ideal for connection of assemblies with N connector types. 141-NM-300W+ series cables are available in a variety of lengths to meet to meet your system needs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141-30NM-300W+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 6.0 GHz, 30.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18GHz, 1.0 ft. (0.3m) - CBN-1FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details