Mini-Circuits Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMP+

Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 047-3SMP+ is a 50Ω Hand-Flex™ coaxial cable, 3 inches long, with SMP-female connectors, designed for interconnects in tight spaces from DC to 18 GHz. It has a 3.2 mm minimum bend radius and a tin-plated copper braid shield with FEP jacket. The cable supports up to 22.5 W at 0.5 GHz and 4.5 W at 18 GHz, with insertion loss up to 0.34 dB at 18 GHz and return loss of 19 dB at 18 GHz. The connectors meet MIL-STD-348, and the operating temperature range is -45°C to 85°C. The physical dimensions are 76.20 mm in length, with outer diameter 3.56 mm and weight 1.37 grams.

Datasheet Summary
Powered by GS/AI

The 047-3SMP+ is a 50Ω Hand-Flex™ coaxial cable, 3 inches long, with SMP-female connectors, designed for interconnects in tight spaces from DC to 18 GHz. It has a 3.2 mm minimum bend radius and a tin-plated copper braid shield with FEP jacket. The cable supports up to 22.5 W at 0.5 GHz and 4.5 W at 18 GHz, with insertion loss up to 0.34 dB at 18 GHz and return loss of 19 dB at 18 GHz. The connectors meet MIL-STD-348, and the operating temperature range is -45°C to 85°C. The physical dimensions are 76.20 mm in length, with outer diameter 3.56 mm and weight 1.37 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.047
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″
047-3SMP+
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMP+
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.

The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Hand-Flex™ cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-047-3SMP+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-047-3SMP+-ND
Coaxial Cables (RF) 3157-047-3SMP+-ND
"COAX CABLE SMP TO SMP 3"""

"COAX CABLE SMP TO SMP 3"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 047-3SMP+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
047-3SMP+
Cable Assemblies - Coaxial Cables (RF) 047-3SMP+
HFLEX BL CA SMPF/SMPF 3" ROHS

HFLEX BL CA SMPF/SMPF 3" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 047-3SMP+ 3157-047-3SMP+-ND 047-3SMP+
Product Name Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details