Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ 086-3SBSM+

Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.
Request a Quote
Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-3SBSM+ is a 50 Ω Hand-Flex™ coaxial cable, 3 inches long, with an SMA-male and SMA-female bulkhead connector, for DC to 18 GHz interconnects. It has a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield for flexibility and shielding. The cable supports a 6 mm bend radius and includes an anti-torque nut to prevent installation stress. It operates from -55°C to +105°C, handles 211 W at 0.5 GHz and 35 W at 18 GHz, and meets MIL-STD-348 Case Style KP1567-3. Insertion loss is 0.72 dB maximum at 18 GHz, with return loss of 16 dB minimum. The FEP jacket is blue, overall length is 76.20 mm, diameter is 12.95 mm, and weight is 7.37 grams.

Datasheet Summary
Powered by GS/AI

The 086-3SBSM+ is a 50 Ω Hand-Flex™ coaxial cable, 3 inches long, with an SMA-male and SMA-female bulkhead connector, for DC to 18 GHz interconnects. It has a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield for flexibility and shielding. The cable supports a 6 mm bend radius and includes an anti-torque nut to prevent installation stress. It operates from -55°C to +105°C, handles 211 W at 0.5 GHz and 35 W at 18 GHz, and meets MIL-STD-348 Case Style KP1567-3. Insertion loss is 0.72 dB maximum at 18 GHz, with return loss of 16 dB minimum. The FEP jacket is blue, overall length is 76.20 mm, diameter is 12.95 mm, and weight is 7.37 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″
086-3SBSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ 086-3SBSM+
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.

The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body. SMA-M connector has gold plated, brass center conductor and SMA-F has gold plated BeCuB center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-3SBSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-3SBSM+-ND
Coaxial Cables (RF) 3157-086-3SBSM+-ND
"COAX CABLE SMA TO SMA 3"""

"COAX CABLE SMA TO SMA 3"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-3SBSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-3SBSM+
Cable Assemblies - Coaxial Cables (RF) 086-3SBSM+
CBL ASSY SMA JACK TO PLUG 3"

CBL ASSY SMA JACK TO PLUG 3"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-3SBSM+ 3157-086-3SBSM+-ND 086-3SBSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details