Mini-Circuits Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) CBL-0.5M-SMNM+

Description
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-0.5M-SMNM+ is a 0.5-meter RF test cable with SMA-male to N-male connectors, designed for DC to 18 GHz operation. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, providing >100 dB shielding effectiveness. The cable operates from -55°C to +105°C and has a maximum power handling of 88 W at 18 GHz. Insertion loss ranges from 0.4 dB at DC-2.5 GHz to 1.5 dB at 12-18 GHz, with return loss exceeding 17 dB across the band. The case style is GM1005-1.64, with overall dimensions of 1.64 ft (0.5 m) in length, 10.67 mm in width, and 88 grams in weight. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric.

Datasheet Summary
Powered by GS/AI

CBL-0.5M-SMNM+ is a 0.5-meter RF test cable with SMA-male to N-male connectors, designed for DC to 18 GHz operation. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, providing >100 dB shielding effectiveness. The cable operates from -55°C to +105°C and has a maximum power handling of 88 W at 18 GHz. Insertion loss ranges from 0.4 dB at DC-2.5 GHz to 1.5 dB at 12-18 GHz, with return loss exceeding 17 dB across the band. The case style is GM1005-1.64, with overall dimensions of 1.64 ft (0.5 m) in length, 10.67 mm in width, and 88 grams in weight. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m)
CBL-0.5M-SMNM+
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) CBL-0.5M-SMNM+
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m)

Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-0.5M-SMNM+
Product Name Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m)
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers