Mini-Circuits Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) CBL-1.5M-NMNM+

Description
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-1.5M-NMNM+ is a 1.5 m flexible test cable with N-type male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple-shield construction with aluminum-polyimide tape and dual copper braids, and a blue FEP jacket. The cable has an insertion loss of up to 3.8 dB at 18 GHz, return loss of at least 17 dB from 12 to 18 GHz, and operates reliably from -55 °C to +105 °C. It meets RoHS compliance and provides over 100 dB shielding effectiveness. The overall dimensions are 22.35 mm by 19.05 mm, weighing 193 grams.

Datasheet Summary
Powered by GS/AI

CBL-1.5M-NMNM+ is a 1.5 m flexible test cable with N-type male connectors, designed for DC to 18 GHz applications. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple-shield construction with aluminum-polyimide tape and dual copper braids, and a blue FEP jacket. The cable has an insertion loss of up to 3.8 dB at 18 GHz, return loss of at least 17 dB from 12 to 18 GHz, and operates reliably from -55 °C to +105 °C. It meets RoHS compliance and provides over 100 dB shielding effectiveness. The overall dimensions are 22.35 mm by 19.05 mm, weighing 193 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
CBL-1.5M-NMNM+
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) CBL-1.5M-NMNM+
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)

Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-1.5M-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-1.5M-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-1.5M-NMNM+-ND
COAX CBL N-TYPE TO N-TYPE 4.9'

COAX CBL N-TYPE TO N-TYPE 4.9'

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-1.5M-NMNM+ 3157-CBL-1.5M-NMNM+-ND
Product Name Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) Coaxial Cables (RF)
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details