Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 12.0″ 141-12SMNB+

Description
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Description
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-12SMNB+ is a 12-inch, 50Ω Hand-Flex™ coaxial cable with an SMA male connector and an N-type female bulkhead connector, designed for RF interconnects in tight spaces. It features an 8 mm bend radius, a nickel-plated brass flange for secure mounting, and a built-in anti-torque nut to prevent connector stress during installation. The cable has a tin-soaked copper braid shield and solid PTFE dielectric, supporting DC to 12.5 GHz operation with a typical insertion loss of 0.58 dB and a typical return loss of 19.5 dB at 12.5 GHz. Maximum power handling is 110 W at 12.5 GHz at +25 °C. Operating and storage temperatures range from -55 °C to +105 °C. The cable is constructed with a blue FEP jacket and has dimensions of 304.8 mm in length, with a diameter of 9.14 mm. It meets MIL-STD-348 connector interface standards.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-12SMNB+ is a 12-inch, 50Ω Hand-Flex™ coaxial cable with an SMA male connector and an N-type female bulkhead connector, designed for RF interconnects in tight spaces. It features an 8 mm bend radius, a nickel-plated brass flange for secure mounting, and a built-in anti-torque nut to prevent connector stress during installation. The cable has a tin-soaked copper braid shield and solid PTFE dielectric, supporting DC to 12.5 GHz operation with a typical insertion loss of 0.58 dB and a typical return loss of 19.5 dB at 12.5 GHz. Maximum power handling is 110 W at 12.5 GHz at +25 °C. Operating and storage temperatures range from -55 °C to +105 °C. The cable is constructed with a blue FEP jacket and has dimensions of 304.8 mm in length, with a diameter of 9.14 mm. It meets MIL-STD-348 connector interface standards.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 12.0″
141-12SMNB+
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 12.0″ 141-12SMNB+
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-12SMNB+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-12SMNB+-ND
Coaxial Cables (RF) 3157-141-12SMNB+-ND
"COAX CBL SMA TO N-TYPE 12"""

"COAX CBL SMA TO N-TYPE 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-12SMNB+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-12SMNB+
Cable Assemblies - Coaxial Cables (RF) 141-12SMNB+
HFLEX BL CA SM/NFB 12" ROHS

HFLEX BL CA SM/NFB 12" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-12SMNB+ 3157-141-12SMNB+-ND 141-12SMNB+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-18GHz, 3.0 ft. (0.9m) - CBN-3FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 4.9 ft. (1.5m) - CBN-1.5M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers