Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″ 086-4SM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote Datasheet
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″
086-4SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″ 086-4SM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-4SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-4SM+-ND
Coaxial Cables (RF) 3157-086-4SM+-ND
"COAX CABLE SMA TO SMA 4"""

"COAX CABLE SMA TO SMA 4"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-4SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-4SM+
Cable Assemblies - Coaxial Cables (RF) 086-4SM+
CBL ASSY SMA PLUG TO PLUG 4"

CBL ASSY SMA PLUG TO PLUG 4"

Supplier's Site
Rf Cable Assemblies Hand-Flex Interconnect, 0.086 Center Diameter, 18.0 Ghz Mini-Circuits - 82AH6257 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hand-Flex Interconnect, 0.086 Center Diameter, 18.0 Ghz Mini-Circuits
82AH6257
Rf Cable Assemblies Hand-Flex Interconnect, 0.086 Center Diameter, 18.0 Ghz Mini-Circuits 82AH6257
RF CABLE ASSEMBLIES HAND-FLEX INTERCONNECT, 0.086" CENTER DIAMETER, 18.0 GHZ

RF CABLE ASSEMBLIES HAND-FLEX INTERCONNECT, 0.086" CENTER DIAMETER, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-4SM+ 3157-086-4SM+-ND 086-4SM+ 82AH6257
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 4.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assemblies Hand-Flex Interconnect, 0.086 Center Diameter, 18.0 Ghz Mini-Circuits
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers