Mini-Circuits 3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E3-1W653+

Description
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote
Description
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BW-E3-1W653+ is a precision fixed attenuator with 3 dB attenuation, designed for DC to 65 GHz applications in impedance matching, instrumentation, and test setups. It features 1.85 mm female to 1.85 mm male connectors, a 50 Ω impedance, and 1 W power handling at +25 °C, derating linearly to 0.1 W at +100 °C. The attenuator exhibits attenuation accuracy of ±1.5 dB across the full frequency range, with VSWR of 1.2 typical at 26.5 GHz and 1.3 typical at 65 GHz. It operates from -55 °C to +100 °C and is packaged in case style DJ2591 with dimensions of 22.2 x 8.0 x 7.90 mm and a weight of 5.6 grams.

Datasheet Summary
Powered by GS/AI

The BW-E3-1W653+ is a precision fixed attenuator with 3 dB attenuation, designed for DC to 65 GHz applications in impedance matching, instrumentation, and test setups. It features 1.85 mm female to 1.85 mm male connectors, a 50 Ω impedance, and 1 W power handling at +25 °C, derating linearly to 0.1 W at +100 °C. The attenuator exhibits attenuation accuracy of ±1.5 dB across the full frequency range, with VSWR of 1.2 typical at 26.5 GHz and 1.3 typical at 65 GHz. It operates from -55 °C to +100 °C and is packaged in case style DJ2591 with dimensions of 22.2 x 8.0 x 7.90 mm and a weight of 5.6 grams.

Suppliers

Company
Product
Description
Supplier Links
3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E3-1W653+ - Mini-Circuits
Brooklyn, NY, United States
3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω
BW-E3-1W653+
3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E3-1W653+
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

Supplier's Site Datasheet
Attenuators - 3157-BW-E3-1W653+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN 1W 1.85MM 3DB ROHS

FXD ATTEN 1W 1.85MM 3DB ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number BW-E3-1W653+ 3157-BW-E3-1W653+-ND
Product Name 3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-8+TR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-QAT-7+CT-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-BW-S20-2W263A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-EVA-3000+DKR-ND - DigiKey
Specs
Attenuation 24 to 43 dB
Package Type 6-SMD, No Lead
View Details