Mini-Circuits Attenuators BW-S20-2W263A+

Description
20 DB FXD ATTN, DC - 26000 MHZ
Request a Quote Datasheet
Description
20 DB FXD ATTN, DC - 26000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S20-2W263A+-ND - DigiKey
Thief River Falls, MN, United States
20 DB FXD ATTN, DC - 26000 MHZ

20 DB FXD ATTN, DC - 26000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - BW-S20-2W263A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-S20-2W263A+
RF and Wireless - Attenuators BW-S20-2W263A+
20 DB FXD ATTN, DC - 26000 MHZ

20 DB FXD ATTN, DC - 26000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S20-2W263A+-ND BW-S20-2W263A+
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-VAT-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details