Mini-Circuits Attenuators QAT-8+

Description
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad
Request a Quote
Description
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QAT-8+ is a fixed absorptive attenuator designed for applications requiring high-frequency performance, operating from DC to 50 GHz. It features a compact 2 mm x 2 mm MCLP,Ñ¢ package, making it suitable for space-constrained designs. The device provides an 8 dB nominal attenuation with excellent accuracy and flatness across its frequency range, achieving a typical VSWR of 1.12:1 at 25 GHz. It can handle input power levels up to 1.2W, making it versatile for various applications including 5G, radar, and satellite communications. The QAT-8+ is RoHS compliant and fabricated using a reliable GaAs MMIC IPD process, ensuring consistent performance and reliability.

Datasheet Summary
Powered by GS/AI

The QAT-8+ is a fixed absorptive attenuator designed for applications requiring high-frequency performance, operating from DC to 50 GHz. It features a compact 2 mm x 2 mm MCLP,Ñ¢ package, making it suitable for space-constrained designs. The device provides an 8 dB nominal attenuation with excellent accuracy and flatness across its frequency range, achieving a typical VSWR of 1.12:1 at 25 GHz. It can handle input power levels up to 1.2W, making it versatile for various applications including 5G, radar, and satellite communications. The QAT-8+ is RoHS compliant and fabricated using a reliable GaAs MMIC IPD process, ensuring consistent performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-8+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-8+TR-ND
Attenuators 3157-QAT-8+TR-ND
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-8+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-8+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-8+CT-ND
Attenuators 3157-QAT-8+CT-ND
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-8+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-8+
Attenuators QAT-8+
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1.2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-8+TR-ND QAT-8+
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-RCAT-20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details