Mini-Circuits Attenuators QAT-7+

Description
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-7+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-7+CT-ND
Attenuators 3157-QAT-7+CT-ND
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-7+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-7+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-7+TR-ND
Attenuators 3157-QAT-7+TR-ND
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-7+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-7+
Attenuators QAT-7+
RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 1.3W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-7+CT-ND QAT-7+
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-RCAT-07+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details
Attenuators - 2312-TGL2767-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Die
View Details
2 suppliers