Mini-Circuits Attenuators EVA-3000+

Description
VARIABLE ATTN, 50-3000 MHZ, 50
Request a Quote Datasheet
Description
VARIABLE ATTN, 50-3000 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-EVA-3000+TR-ND - DigiKey
Thief River Falls, MN, United States
VARIABLE ATTN, 50-3000 MHZ, 50

VARIABLE ATTN, 50-3000 MHZ, 50

Buy Now Datasheet
Attenuators - 3157-EVA-3000+CT-ND - DigiKey
Thief River Falls, MN, United States
VARIABLE ATTN, 50-3000 MHZ, 50

VARIABLE ATTN, 50-3000 MHZ, 50

Buy Now Datasheet
Attenuators - 3157-EVA-3000+DKR-ND - DigiKey
Thief River Falls, MN, United States
VARIABLE ATTN, 50-3000 MHZ, 50

VARIABLE ATTN, 50-3000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-EVA-3000+TR-ND
Product Name Attenuators
Attenuation 24 to 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-BW-S2W5+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details