Mini-Circuits 30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω BW-30N100W+

Description
Mini-Circuits’ BW-30N100W+ is a 30 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ BW-30N100W+ is a 30 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-30N100W+ - Mini-Circuits
Brooklyn, NY, United States
30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω
BW-30N100W+
30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω BW-30N100W+
Mini-Circuits’ BW-30N100W+ is a 30 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.

Mini-Circuits’ BW-30N100W+ is a 30 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports many of high-power applications requiring precise attenuation over a broad frequency range including high-power measurement, matching, instrumentation, and more. It provides good VSWR (1.25 typ.), outstanding attenuation flatness (±0.65 dB) and excellent thermal stability from -55 to +100˚C. It features rugged construction with N-male to N-female connectors and heat dissipation fins for efficient cooling.

Supplier's Site Datasheet
Attenuators - 3157-BW-30N100W+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN /N/30DB 100W ROHS

FXD ATTEN /N/30DB 100W ROHS

Buy Now Datasheet
Attenuators - BW-30N100W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-30N100W+
Attenuators BW-30N100W+
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 100W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 100W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number BW-30N100W+ 3157-BW-30N100W+-ND BW-30N100W+
Product Name 30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω Attenuators Attenuators
Attenuator Type Fixed Variable
Frequency 6 GHz 0.0 to 6 GHz
VSWR 1.15 to 1.45 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-2W2+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-VAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
4 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-4+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.9 to 4.9 dB
View Details