Mini-Circuits Attenuators BW-S3W10+

Description
3 DB FIXED ATT, DC - 12400 MHZ,
Request a Quote Datasheet
Description
3 DB FIXED ATT, DC - 12400 MHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S3W10+-ND - DigiKey
Thief River Falls, MN, United States
3 DB FIXED ATT, DC - 12400 MHZ,

3 DB FIXED ATT, DC - 12400 MHZ,

Buy Now Datasheet
Attenuators - BW-S3W10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S3W10+
Attenuators BW-S3W10+
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S3W10+-ND BW-S3W10+
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
60 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-60 - Mini-Circuits
Specs
Insertion Loss 2.7 dB
VSWR 1.25 :1
Attenuation 0.0 to 60 dB
View Details
2 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details