Mini-Circuits Attenuators KAT-12+

Description
RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-12+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-12+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-12+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 43.5GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-12+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-12+
Attenuators KAT-12+
RF Attenuators 12dB 0 Hz ~ 43.5 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 12dB 0 Hz ~ 43.5 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-12+TR-ND KAT-12+
Product Name Attenuators Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
31.5 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 31.5 dB
Package Type Connectorized
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details