Mini-Circuits Attenuators YAT-15A+

Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-15A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-15A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-15A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - YAT-15A+
904146-YAT-15A+
Attenuators - YAT-15A+ 904146-YAT-15A+
Manufacturer: Mini-Circuits Win Source Part Number: 904146-YAT-15A+ Series: YAT-A Features: RF Attenuators 15dB 1.4W 6-VDFN Exposed Pad Package: Reel - TR Package: 6-VDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8533.21.0020 Other Part Number: 3157-YAT-15A+TR, 3157-YAT-15A+DKR, 3157-YAT-15A+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 904146-YAT-15A+
Series: YAT-A
Features: RF Attenuators 15dB 1.4W 6-VDFN Exposed Pad
Package: Reel - TR
Package: 6-VDFN Exposed Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8533.21.0020
Other Part Number: 3157-YAT-15A+TR, 3157-YAT-15A+DKR, 3157-YAT-15A+CT

Buy Now Datasheet
50OHM Attenuator - 852-YAT-15A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-YAT-15A+
50OHM Attenuator 852-YAT-15A+
RF ATTENUATOR 15DB 50OHM 6VDFN Product overview: YAT-15A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-15A+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM 6VDFN Product overview: YAT-15A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-15A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - YAT-15A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-15A+
Attenuators YAT-15A+
RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 1.4W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-YAT-15A+DKR-ND 904146-YAT-15A+ 852-YAT-15A+ YAT-15A+
Product Name Attenuators Attenuators - YAT-15A+ 50OHM Attenuator Attenuators
Attenuation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
2W Attenuator - 852-BW-S5W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tube
View Details
3 suppliers