Mini-Circuits 63 dB Programmable Attenuator, 1 MHz - 6 GHz RC4DAT-6G-60

Description
Mini-Circuits’ RC4DAT-6G-60 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 63 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC4DAT-6G-60 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 63 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC4DAT-6G-60 is a four-channel programmable attenuator for signal level control from 1 MHz to 6 GHz, with 0 to 63 dB attenuation in 0.25 dB steps and >95 dB isolation between channels. All channels are bidirectional and feature SMA female connectors, housed in a single compact package. Control is supported via USB (Mini-B) and Ethernet (RJ45) with HTTP, Telnet, and SSH protocols. Attenuation transition time is 650 ns, input IP3 is +53 dBm up to 3 GHz and +51 dBm from 3 to 6 GHz, VSWR is 1.25:1 up to 4 GHz and 1.40:1 from 4 to 6 GHz, and maximum input power is +23 dBm from 50 to 6000 MHz. The device operates from 4.75 to 5.25 V and draws up to 330 mA over USB, with an operating temperature range of 0°C to 50°C.

Datasheet Summary
Powered by GS/AI

The RC4DAT-6G-60 is a four-channel programmable attenuator for signal level control from 1 MHz to 6 GHz, with 0 to 63 dB attenuation in 0.25 dB steps and >95 dB isolation between channels. All channels are bidirectional and feature SMA female connectors, housed in a single compact package. Control is supported via USB (Mini-B) and Ethernet (RJ45) with HTTP, Telnet, and SSH protocols. Attenuation transition time is 650 ns, input IP3 is +53 dBm up to 3 GHz and +51 dBm from 3 to 6 GHz, VSWR is 1.25:1 up to 4 GHz and 1.40:1 from 4 to 6 GHz, and maximum input power is +23 dBm from 50 to 6000 MHz. The device operates from 4.75 to 5.25 V and draws up to 330 mA over USB, with an operating temperature range of 0°C to 50°C.

Suppliers

Company
Product
Description
Supplier Links
63 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-60 - Mini-Circuits
Brooklyn, NY, United States
63 dB Programmable Attenuator, 1 MHz - 6 GHz
RC4DAT-6G-60
63 dB Programmable Attenuator, 1 MHz - 6 GHz RC4DAT-6G-60
Mini-Circuits’ RC4DAT-6G-60 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 63 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC4DAT-6G-60 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 63 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircuits.com/ softwaredownload/patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RC4DAT-6G-60
Product Name 63 dB Programmable Attenuator, 1 MHz - 6 GHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-6+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 6.5 dB
View Details
Attenuators - 3157-BW-V5-1W54+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers