Mini-Circuits TERM/ BNC / RoHS BTRM-50CN+

Description
Mini-Circuits’ BTRM-50CN+ is a wideband 50Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and BNC-Male connector with rugged construction for a long life of use and comes in a Tri- metal plated case measuring only 1.46 (l) x 0.58” (dia.)
Request a Quote Datasheet
Description
Mini-Circuits’ BTRM-50CN+ is a wideband 50Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and BNC-Male connector with rugged construction for a long life of use and comes in a Tri- metal plated case measuring only 1.46 (l) x 0.58” (dia.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM/ BNC / RoHS - BTRM-50CN+ - Mini-Circuits
Brooklyn, NY, United States
TERM/ BNC / RoHS
BTRM-50CN+
TERM/ BNC / RoHS BTRM-50CN+
Mini-Circuits’ BTRM-50CN+ is a wideband 50Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and BNC-Male connector with rugged construction for a long life of use and comes in a Tri- metal plated case measuring only 1.46 (l) x 0.58” (dia.)

Mini-Circuits’ BTRM-50CN+ is a wideband 50Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and BNC-Male connector with rugged construction for a long life of use and comes in a Tri- metal plated case measuring only 1.46 (l) x 0.58” (dia.)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number BTRM-50CN+
Product Name TERM/ BNC / RoHS
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

TERM / SMA-M / 18GHZ RoHS - ANNE-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
TERM / DIN / 50 OHM RoHS5 - LOUIS-50 - Mini-Circuits
Specs
Standards and Certifications RoHS
Frequency Range 2000 MHz
Power 0.1250 watts
View Details