Mini-Circuits TERMINATION SMA-M 2W RoHS TERM-2W-183S+

Description
Mini-Circuits’ TERM-2W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 2 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connections with SMA-Female connectors. The unit
Request a Quote Datasheet
Description
Mini-Circuits’ TERM-2W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 2 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connections with SMA-Female connectors. The unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION SMA-M 2W RoHS
TERM-2W-183S+
TERMINATION SMA-M 2W RoHS TERM-2W-183S+
Mini-Circuits’ TERM-2W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 2 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connections with SMA-Female connectors. The unit

Mini-Circuits’ TERM-2W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 2 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connections with SMA-Female connectors. The unit

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TERM-2W-183S+
Product Name TERMINATION SMA-M 2W RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TERMINATION N-M 10W RoHS - TERM-10W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
TERM / DIN / 50 OHM RoHS5 - LOUIS-50 - Mini-Circuits
Specs
Standards and Certifications RoHS
Frequency Range 2000 MHz
Power 0.1250 watts
View Details