Mini-Circuits TERMINATION SMA-M 10W RoHS TERM-10W-183S+

Description
Mini-Circuits’ TERM-10W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's SMA-Male Interface , allows mating to any SMA-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.
Request a Quote Datasheet
Description
Mini-Circuits’ TERM-10W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's SMA-Male Interface , allows mating to any SMA-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINATION SMA-M 10W RoHS - TERM-10W-183S+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION SMA-M 10W RoHS
TERM-10W-183S+
TERMINATION SMA-M 10W RoHS TERM-10W-183S+
Mini-Circuits’ TERM-10W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's SMA-Male Interface , allows mating to any SMA-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.

Mini-Circuits’ TERM-10W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's SMA-Male Interface , allows mating to any SMA-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TERM-10W-183S+
Product Name TERMINATION SMA-M 10W RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Specs
Connector Type SMB
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details