Mini-Circuits TERM SMB-F DC-6GHz Au RoHS ROSE-50+

Description
TERM SMB-F DC-6GHz Au RoHS
Request a Quote
Description
TERM SMB-F DC-6GHz Au RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ROSE-50+ is a 50Ω coaxial termination designed for DC to 6000 MHz operation with an SMB-female connector. It has a case style LL604 measuring 13.97 mm by 9.14 mm by 8.38 mm and weighs 4.0 grams. The device supports a power rating of 0.50 W at +70°C, derating linearly to 0.35 W at +100°C. Operating and storage temperatures range from -55°C to +100°C. Return loss exceeds 20 dB up to 6000 MHz and reaches 39.7 dB at 2000 MHz. The termination is built for ruggedness and is suitable for applications including cellular communications, test setups, and instrumentation.

Datasheet Summary
Powered by GS/AI

ROSE-50+ is a 50Ω coaxial termination designed for DC to 6000 MHz operation with an SMB-female connector. It has a case style LL604 measuring 13.97 mm by 9.14 mm by 8.38 mm and weighs 4.0 grams. The device supports a power rating of 0.50 W at +70°C, derating linearly to 0.35 W at +100°C. Operating and storage temperatures range from -55°C to +100°C. Return loss exceeds 20 dB up to 6000 MHz and reaches 39.7 dB at 2000 MHz. The termination is built for ruggedness and is suitable for applications including cellular communications, test setups, and instrumentation.

Suppliers

Company
Product
Description
Supplier Links
TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Brooklyn, NY, United States
TERM SMB-F DC-6GHz Au RoHS
ROSE-50+
TERM SMB-F DC-6GHz Au RoHS ROSE-50+
TERM SMB-F DC-6GHz Au RoHS

TERM SMB-F DC-6GHz Au RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ROSE-50+
Product Name TERM SMB-F DC-6GHz Au RoHS
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

TERM / N-M W/CHAIN / RoHS - KARN-50CN+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM / N / RoHS - KARN-50-18+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details