Mini-Circuits 5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω BAT-5+

Description
BAT-5+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.5 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.
Request a Quote Datasheet
Description
BAT-5+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.5 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-5+ - Mini-Circuits
Brooklyn, NY, United States
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω
BAT-5+
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω BAT-5+
BAT-5+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.5 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.

BAT-5+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy and flatness while maintaining excellent return loss throughout the entire band. The model can handle input power up to 1.5 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.

Supplier's Site Datasheet
Attenuators - 3157-BAT-5+DKR-ND - DigiKey
Thief River Falls, MN, United States
5 DB MMIC FIXED ATT, DC 60 GHZ

5 DB MMIC FIXED ATT, DC 60 GHZ

Buy Now Datasheet
Attenuators - 3157-BAT-5+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BAT-5+TR-ND
Attenuators 3157-BAT-5+TR-ND
5 DB MMIC FIXED ATT, DC 60 GHZ

5 DB MMIC FIXED ATT, DC 60 GHZ

Buy Now Datasheet
Attenuators - 3157-BAT-5+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BAT-5+CT-ND
Attenuators 3157-BAT-5+CT-ND
5 DB MMIC FIXED ATT, DC 60 GHZ

5 DB MMIC FIXED ATT, DC 60 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number BAT-5+ 3157-BAT-5+DKR-ND
Product Name 5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-15+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, No Lead
View Details
Attenuators - 3157-RCAT-06+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, No Lead
View Details
Attenuators - 3157-FW-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
30 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E30-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
2 suppliers