Mini-Circuits Attenuators GAT-7+

Description
7 DB SMT FIXED ATT, DC 8000 MHZ
Request a Quote Datasheet
Description
7 DB SMT FIXED ATT, DC 8000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-GAT-7+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-7+TR-ND
Attenuators 3157-GAT-7+TR-ND
7 DB SMT FIXED ATT, DC 8000 MHZ

7 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-GAT-7+TR-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-LAT-2+CT-ND - DigiKey
Specs
Attenuation 2 dB
Package Type TO-253-4, TO-253AA
View Details