Mini-Circuits Attenuators RCAT-09+

Description
MODULE
Request a Quote Datasheet
Description
MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-RCAT-09+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-RCAT-09+-ND
Attenuators 3157-RCAT-09+-ND
MODULE

MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-RCAT-09+-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-2+DKR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers