Mini-Circuits Attenuators BW-N6W5+

Description
FXD ATTEN 5W N F/M 6DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 5W N F/M 6DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N6W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-N6W5+-ND
Attenuators 3157-BW-N6W5+-ND
FXD ATTEN 5W N F/M 6DB ROHS

FXD ATTEN 5W N F/M 6DB ROHS

Buy Now Datasheet
Attenuators - BW-N6W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N6W5+
Attenuators BW-N6W5+
RF Attenuators 6dB 50 Ohms 5W N-Type In-Line Module

RF Attenuators 6dB 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N6W5+-ND BW-N6W5+
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-DAT-15R5A-PP+DKR-ND - DigiKey
Specs
Attenuation 15.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details