Mini-Circuits 63 dB Programmable Attenuator, 100 MHz - 43.5 GHz RCDAT-44G-63

Description
Mini-Circuits’ RCDAT-44G-63 is a precision programmable attenuator covering an extremely wide bandwidth, from 0.1 to 43.5 GHz. Its unique design allows attenuation settings to be programmed from 0 to 63 dB, in 0.5 dB steps with typically monotonic attenuation change per dB, even at the highest frequencies and attenuation settings. The attenuator can be controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). This model also includes Mini-Circuits’ novel dynamic addressing daisy-chaining interface which allows multiple RCDAT-44G-63 attenuators to be connected together into a Master / Slave chain, with independent control of each attenuator channel through the single USB or Ethernet connection of the master unit.
Request a Quote Datasheet
Description
Mini-Circuits’ RCDAT-44G-63 is a precision programmable attenuator covering an extremely wide bandwidth, from 0.1 to 43.5 GHz. Its unique design allows attenuation settings to be programmed from 0 to 63 dB, in 0.5 dB steps with typically monotonic attenuation change per dB, even at the highest frequencies and attenuation settings. The attenuator can be controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). This model also includes Mini-Circuits’ novel dynamic addressing daisy-chaining interface which allows multiple RCDAT-44G-63 attenuators to be connected together into a Master / Slave chain, with independent control of each attenuator channel through the single USB or Ethernet connection of the master unit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63 dB Programmable Attenuator, 100 MHz - 43.5 GHz - RCDAT-44G-63 - Mini-Circuits
Brooklyn, NY, United States
63 dB Programmable Attenuator, 100 MHz - 43.5 GHz
RCDAT-44G-63
63 dB Programmable Attenuator, 100 MHz - 43.5 GHz RCDAT-44G-63
Mini-Circuits’ RCDAT-44G-63 is a precision programmable attenuator covering an extremely wide bandwidth, from 0.1 to 43.5 GHz. Its unique design allows attenuation settings to be programmed from 0 to 63 dB, in 0.5 dB steps with typically monotonic attenuation change per dB, even at the highest frequencies and attenuation settings. The attenuator can be controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). This model also includes Mini-Circuits’ novel dynamic addressing daisy-chaining interface which allows multiple RCDAT-44G-63 attenuators to be connected together into a Master / Slave chain, with independent control of each attenuator channel through the single USB or Ethernet connection of the master unit.

Mini-Circuits’ RCDAT-44G-63 is a precision programmable attenuator covering an extremely wide bandwidth, from 0.1 to 43.5 GHz. Its unique design allows attenuation settings to be programmed from 0 to 63 dB, in 0.5 dB steps with typically monotonic attenuation change per dB, even at the highest frequencies and attenuation settings. The attenuator can be controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). This model also includes Mini-Circuits’ novel dynamic addressing daisy-chaining interface which allows multiple RCDAT-44G-63 attenuators to be connected together into a Master / Slave chain, with independent control of each attenuator channel through the single USB or Ethernet connection of the master unit.

Supplier's Site Datasheet
Attenuators - 3157-RCDAT-44G-63-ND - DigiKey
Thief River Falls, MN, United States
63 DB PROG ATT, 100 MHZ-43.5 GHZ

63 DB PROG ATT, 100 MHZ-43.5 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number RCDAT-44G-63 3157-RCDAT-44G-63-ND
Product Name 63 dB Programmable Attenuator, 100 MHz - 43.5 GHz Attenuators
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

30 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-30+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 28.8 to 32.9 dB
View Details
2 suppliers
Attenuators - 3157-VAT-4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Attenuators - 3157-LAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type TO-253-4, TO-253AA
View Details
Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers