The AP110-XXFT-W1M+ is a 50 Ω coaxial flexible cable assembly with 1.0 mm-male to 1.0 mm-male connectors, designed for DC to 110 GHz applications such as test and measurement, instrumentation, and high-speed data systems. It features a 70% velocity of propagation, 90 dB minimum shielding effectiveness, and operates from -45 °C to +80 °C. The cable has a 5 mm minimum installation bend radius and a 10 mm repeated bend radius. Weights are 8.0 g plus 1.68 g per foot of cable length. Construction includes silver-plated copper inner and outer conductors, solid PTFE dielectric, and FEP blue jacket. Available in 0.5 ft and 1 ft lengths.
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1M+ 1.0 mm-Male to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1M+ MCL NY 250821 www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | AP110-0.5-W1M+ |
| Product Name | Flexible Cable, DC-110 GHz, 6.0″ |
| Application | Instrumentation and Control |