Mini-Circuits Precision Test Cable, Economy, 50.0 GHz, 36.0″ E50-3FT-VMVM+

Description
Precision Test Cable, Economy, 50.0 GHz, 36.0″
Request a Quote
Description
Precision Test Cable, Economy, 50.0 GHz, 36.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E50-3FT- VMVM+ is a 50 Ω, 3 ft (0.91 m) RF test cable with 2.4 mm male connectors, designed for DC to 50 GHz applications. It features low insertion loss, stainless steel connectors for high mating-cycle life, and good amplitude and phase stability under flexing. The operating temperature range is -40°C to +70°C, with storage from -55°C to +85°C. Power handling is 54 W at 2 GHz, 17 W at 18 GHz, 13 W at 26.5 GHz, 11 W at 40 GHz, and 7 W at 50 GHz. Insertion loss ranges from 2.8 dB at 18 GHz to 6.3 dB at 50 GHz. Return loss exceeds 15 dB across the band. The cable uses a solid SPC center conductor, foamed PTFE dielectric, and SPC braid shield with FEP jacket. It is RoHS compliant and meets the CASE STYLE RG2513-3. Total weight is 41 grams.

Datasheet Summary
Powered by GS/AI

E50-3FT- VMVM+ is a 50 Ω, 3 ft (0.91 m) RF test cable with 2.4 mm male connectors, designed for DC to 50 GHz applications. It features low insertion loss, stainless steel connectors for high mating-cycle life, and good amplitude and phase stability under flexing. The operating temperature range is -40°C to +70°C, with storage from -55°C to +85°C. Power handling is 54 W at 2 GHz, 17 W at 18 GHz, 13 W at 26.5 GHz, 11 W at 40 GHz, and 7 W at 50 GHz. Insertion loss ranges from 2.8 dB at 18 GHz to 6.3 dB at 50 GHz. Return loss exceeds 15 dB across the band. The cable uses a solid SPC center conductor, foamed PTFE dielectric, and SPC braid shield with FEP jacket. It is RoHS compliant and meets the CASE STYLE RG2513-3. Total weight is 41 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 50.0 GHz, 36.0″ - E50-3FT-VMVM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 50.0 GHz, 36.0″
E50-3FT-VMVM+
Precision Test Cable, Economy, 50.0 GHz, 36.0″ E50-3FT-VMVM+
Precision Test Cable, Economy, 50.0 GHz, 36.0″

Precision Test Cable, Economy, 50.0 GHz, 36.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number E50-3FT-VMVM+
Product Name Precision Test Cable, Economy, 50.0 GHz, 36.0″
Rated Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers