Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 7.0″ 086-7SMRSM+

Description
086 SMRSM Series Hand-Flex™ cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ cables have the advantages of wide frequency range, excellent return loss, and high power handling.
Request a Quote Datasheet
Description
086 SMRSM Series Hand-Flex™ cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ cables have the advantages of wide frequency range, excellent return loss, and high power handling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 7.0″
086-7SMRSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 7.0″ 086-7SMRSM+
086 SMRSM Series Hand-Flex™ cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ cables have the advantages of wide frequency range, excellent return loss, and high power handling.

086 SMRSM Series Hand-Flex™ cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6 mm. 086 SMRSM Series Hand-Flex™ cables have the advantages of wide frequency range, excellent return loss, and high power handling.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-7SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-7SMRSM+-ND
Coaxial Cables (RF) 3157-086-7SMRSM+-ND
"COAX CABLE SMA TO SMA 7"""

"COAX CABLE SMA TO SMA 7"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-7SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-7SMRSM+
Cable Assemblies - Coaxial Cables (RF) 086-7SMRSM+
HFLEX BL CA SMR/SM 7" ROHS

HFLEX BL CA SMR/SM 7" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-7SMRSM+ 3157-086-7SMRSM+-ND 086-7SMRSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 7.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers