Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SBSMR+

Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right-angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated tin soaked outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right-angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated tin soaked outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-6SBSMR+ is a 6 inch, 50 Ω hand-formable coaxial cable with a right-angle SMA male and SMA female bulkhead connector, rated for DC to 18 GHz. It has a 6 mm minimum bend radius and an anti-torque nut to prevent installation stress. Insertion loss is 0.76 dB typical at 18 GHz, and return loss is 19 dB typical. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, and the shield is tin-soaked copper braid with an FEP outer jacket. Connectors feature stainless steel bodies with gold plating. Dimensions are 152.4 × 12.95 × 11.13 mm, weighing 9.54 g.

Datasheet Summary
Powered by GS/AI

The 086-6SBSMR+ is a 6 inch, 50 Ω hand-formable coaxial cable with a right-angle SMA male and SMA female bulkhead connector, rated for DC to 18 GHz. It has a 6 mm minimum bend radius and an anti-torque nut to prevent installation stress. Insertion loss is 0.76 dB typical at 18 GHz, and return loss is 19 dB typical. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, and the shield is tin-soaked copper braid with an FEP outer jacket. Connectors feature stainless steel bodies with gold plating. Dimensions are 152.4 × 12.95 × 11.13 mm, weighing 9.54 g.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
086-6SBSMR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SBSMR+
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right-angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated tin soaked outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right-angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated tin soaked outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-6SBSMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-6SBSMR+-ND
Coaxial Cables (RF) 3157-086-6SBSMR+-ND
"COAX CABLE SMA TO SMA 6"""

"COAX CABLE SMA TO SMA 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-6SBSMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-6SBSMR+
Cable Assemblies - Coaxial Cables (RF) 086-6SBSMR+
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-6SBSMR+ 3157-086-6SBSMR+-ND 086-6SBSMR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 4.9 ft. (1.5m) - CBN-1.5M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers