Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″ 086-18SBSMR+

Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-18SBSMR+ is a 18-inch, 50Ω Hand-Flex™ coaxial cable with a right-angle SMA-male connector and a SMA-female bulkhead connector, designed for DC to 18 GHz interconnect applications. It has a 6mm minimum bend radius and an anti-torque nut to prevent installation stress. The cable is rated for up to 211W at 0.5 GHz and 35W at 18 GHz, with insertion loss up to 2.36 dB and return loss as low as 16 dB at 18 GHz. Operating and storage temperatures range from -55°C to +105°C. The connector bodies are stainless steel with gold plating, the center pin is brass or beryllium copper with gold plating, and the jacket is FEP. The case style is KP1680-18 with overall dimensions of 457.2 mm length, 12.95 mm width, and 11.13 mm height.

Datasheet Summary
Powered by GS/AI

The 086-18SBSMR+ is a 18-inch, 50Ω Hand-Flex™ coaxial cable with a right-angle SMA-male connector and a SMA-female bulkhead connector, designed for DC to 18 GHz interconnect applications. It has a 6mm minimum bend radius and an anti-torque nut to prevent installation stress. The cable is rated for up to 211W at 0.5 GHz and 35W at 18 GHz, with insertion loss up to 2.36 dB and return loss as low as 16 dB at 18 GHz. Operating and storage temperatures range from -55°C to +105°C. The connector bodies are stainless steel with gold plating, the center pin is brass or beryllium copper with gold plating, and the jacket is FEP. The case style is KP1680-18 with overall dimensions of 457.2 mm length, 12.95 mm width, and 11.13 mm height.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″
086-18SBSMR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″ 086-18SBSMR+
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-18SBSMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-18SBSMR+-ND
Coaxial Cables (RF) 3157-086-18SBSMR+-ND
"COAX CBL SMA TO SMA 18"""

"COAX CBL SMA TO SMA 18"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-18SBSMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-18SBSMR+
Cable Assemblies - Coaxial Cables (RF) 086-18SBSMR+
HFLEX BL CA SFB/SMR 18" ROHS

HFLEX BL CA SFB/SMR 18" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-18SBSMR+ 3157-086-18SBSMR+-ND 086-18SBSMR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-NMNM+ - Mini-Circuits
Specs
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 4.9 ft. (1.5m) - CBN-1.5M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers