Mini-Circuits TERM / SMA-M RP / 6GHZ RoHS ANNE-50RP+

Description
Mini-Circuits’ ANNE-50RP+ is wideband 50Ω termination capable of absorbing signals up to 1W from DC to 6 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-Male Reverse Polarity connector. The unit features rugged construction for a long life of use and measuring only 0.58”(l) x 0.37” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ ANNE-50RP+ is wideband 50Ω termination capable of absorbing signals up to 1W from DC to 6 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-Male Reverse Polarity connector. The unit features rugged construction for a long life of use and measuring only 0.58”(l) x 0.37” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / SMA-M RP / 6GHZ RoHS - ANNE-50RP+ - Mini-Circuits
Brooklyn, NY, United States
TERM / SMA-M RP / 6GHZ RoHS
ANNE-50RP+
TERM / SMA-M RP / 6GHZ RoHS ANNE-50RP+
Mini-Circuits’ ANNE-50RP+ is wideband 50Ω termination capable of absorbing signals up to 1W from DC to 6 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-Male Reverse Polarity connector. The unit features rugged construction for a long life of use and measuring only 0.58”(l) x 0.37” (dia.).

Mini-Circuits’ ANNE-50RP+ is wideband 50Ω termination capable of absorbing signals up to 1W from DC to 6 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a SMA-Male Reverse Polarity connector. The unit features rugged construction for a long life of use and measuring only 0.58”(l) x 0.37” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNE-50RP+
Product Name TERM / SMA-M RP / 6GHZ RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details