Mini-Circuits TERMINATION N-M 50W RoHS TERM-50W-183N+

Description
Mini-Circuits’ TERM-50W-183N+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has N-type male connectors, allowing connections with N-type female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.
Request a Quote Datasheet
Description
Mini-Circuits’ TERM-50W-183N+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has N-type male connectors, allowing connections with N-type female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION N-M 50W RoHS
TERM-50W-183N+
TERMINATION N-M 50W RoHS TERM-50W-183N+
Mini-Circuits’ TERM-50W-183N+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has N-type male connectors, allowing connections with N-type female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.

Mini-Circuits’ TERM-50W-183N+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has N-type male connectors, allowing connections with N-type female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TERM-50W-183N+
Product Name TERMINATION N-M 50W RoHS
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM SMP-F DC-18GHz RoHS - SMPF-TERM50+ - Mini-Circuits
Specs
Connector Type SMP
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details