Mini-Circuits TERM 1.85mm-F 65GHz 1W RoHS ANNEF-50E+

Description
Mini-Circuits’ ANNEF-50E+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.85 mm-female connector, allowing connections with 2.4 mm type connectors. The unit features rugged construction for a long life of use and comes in a stainless steel case and beryllium copper center conductor measuring only 0.65” (l) x 0.31” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ ANNEF-50E+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.85 mm-female connector, allowing connections with 2.4 mm type connectors. The unit features rugged construction for a long life of use and comes in a stainless steel case and beryllium copper center conductor measuring only 0.65” (l) x 0.31” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Brooklyn, NY, United States
TERM 1.85mm-F 65GHz 1W RoHS
ANNEF-50E+
TERM 1.85mm-F 65GHz 1W RoHS ANNEF-50E+
Mini-Circuits’ ANNEF-50E+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.85 mm-female connector, allowing connections with 2.4 mm type connectors. The unit features rugged construction for a long life of use and comes in a stainless steel case and beryllium copper center conductor measuring only 0.65” (l) x 0.31” (dia.).

Mini-Circuits’ ANNEF-50E+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 1.85 mm-female connector, allowing connections with 2.4 mm type connectors. The unit features rugged construction for a long life of use and comes in a stainless steel case and beryllium copper center conductor measuring only 0.65” (l) x 0.31” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNEF-50E+
Product Name TERM 1.85mm-F 65GHz 1W RoHS
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM / BNC / RoHS - BTRM-75+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 1000 MHz
View Details
TERM / QK SMA-M / 20GHZ RoHS - ANNEQ-50X+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 20000 MHz
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details