Mini-Circuits TERM / 2.92MM-M / 40GHZ RoHS ANNE-50K+

Description
Mini-Circuits’ ANNE-50K+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.92 mm-male connector, allowing connections with SMA, K and 3.5 mm type connectors. The unit
Request a Quote Datasheet
Description
Mini-Circuits’ ANNE-50K+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.92 mm-male connector, allowing connections with SMA, K and 3.5 mm type connectors. The unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Brooklyn, NY, United States
TERM / 2.92MM-M / 40GHZ RoHS
ANNE-50K+
TERM / 2.92MM-M / 40GHZ RoHS ANNE-50K+
Mini-Circuits’ ANNE-50K+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.92 mm-male connector, allowing connections with SMA, K and 3.5 mm type connectors. The unit

Mini-Circuits’ ANNE-50K+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.92 mm-male connector, allowing connections with SMA, K and 3.5 mm type connectors. The unit

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNE-50K+
Product Name TERM / 2.92MM-M / 40GHZ RoHS
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Specs
Connector Type SMB
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details