Mini-Circuits SMT RF Choke, 5 - 1220 MHz, 75Ω ADCH-1220-75+

Description
Mini-Circuits’ ADCH-1220-75+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.22:1 typ.), flatness and rugged construction make this model an ideal solution for rf-choke applications across a very wide frequency range. This unit supports a broad range of system and test applications.
Request a Quote
Description
Mini-Circuits’ ADCH-1220-75+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.22:1 typ.), flatness and rugged construction make this model an ideal solution for rf-choke applications across a very wide frequency range. This unit supports a broad range of system and test applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCH-1220-75+ is an SMT RF choke designed for Biasing Amplifiers, Laser Diodes, and Active Antennas, operating from 5 to 1220 MHz with a 75 Ω impedance. It handles up to 200 mA DC continuous current and has a typical insertion loss of 0.3 dB across the band. The device features a typical return loss of 20 dB, inductance of 3.4 µH at 0 mA, and low parasitic capacitance of 0.1 pF. It is packaged in a CASE STYLE CD637 measuring 6.91 × 7.87 × 5.59 mm, with dimensions for mounting and solder pads specified. The operating temperature range is -40 °C to +85 °C, and storage temperature extends to +100 °C. The part is aqueous washable and protected by US Patent 6,133,525.

Datasheet Summary
Powered by GS/AI

The ADCH-1220-75+ is an SMT RF choke designed for Biasing Amplifiers, Laser Diodes, and Active Antennas, operating from 5 to 1220 MHz with a 75 Ω impedance. It handles up to 200 mA DC continuous current and has a typical insertion loss of 0.3 dB across the band. The device features a typical return loss of 20 dB, inductance of 3.4 µH at 0 mA, and low parasitic capacitance of 0.1 pF. It is packaged in a CASE STYLE CD637 measuring 6.91 × 7.87 × 5.59 mm, with dimensions for mounting and solder pads specified. The operating temperature range is -40 °C to +85 °C, and storage temperature extends to +100 °C. The part is aqueous washable and protected by US Patent 6,133,525.

Suppliers

Company
Product
Description
Supplier Links
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Brooklyn, NY, United States
SMT RF Choke, 5 - 1220 MHz, 75Ω
ADCH-1220-75+
SMT RF Choke, 5 - 1220 MHz, 75Ω ADCH-1220-75+
Mini-Circuits’ ADCH-1220-75+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.22:1 typ.), flatness and rugged construction make this model an ideal solution for rf-choke applications across a very wide frequency range. This unit supports a broad range of system and test applications.

Mini-Circuits’ ADCH-1220-75+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.22:1 typ.), flatness and rugged construction make this model an ideal solution for rf-choke applications across a very wide frequency range. This unit supports a broad range of system and test applications.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Inductors, Coils, and Chokes
Product Number ADCH-1220-75+
Product Name SMT RF Choke, 5 - 1220 MHz, 75Ω
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 3.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers