The TACH-182-75+ is a high-current RF choke designed for biasing applications across a 5 to 1800 MHz bandwidth, with 15 A DC continuous and 25 A DC peak current handling. It features a typical insertion loss of 0.4 dB and return loss of 20 dB, with a series inductance of 5.4 µH. The component uses pin connectors and is housed in an SD2827 case measuring 44.45 × 22.00 × 38.10 mm. It operates from -40 °C to +85 °C and is aqueous washable.
Mini-Circuits’ TACH-182-75+ high current RF Choke achieves a very wide bandwidth from 5 up to 1800 MHz. The bandwidth improvement was accomplished by adding a smaller series inductor with an appropriate low loss core. The choke is wound with AWG15 wire, making the maximum continuous current 15 A DC and peak current 25 A DC. Excellent Insertion Loss, good VSWR (1.22:1 typ.), flatness and rugged construction make these models ideal solutions for rf-choke applications requiring high current across a very wide frequency range. These units support a broad range of system and test applications.
| Mini-Circuits | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | TACH-182-75+ |
| Product Name | RF CHOKE 75 OHM/PINS MOUNTRoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Application | RF Choke |
| Inductance Range | 5.4 microH |