Mini-Circuits SMT RF Choke 50 MHz - 8.2 GHz, 50Ω TCCH-80+

Description
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω
Request a Quote
Description
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCCH-80+ is a surface-mount RF choke designed for biasing applications in circuits operating from 50 to 8200 MHz with a characteristic impedance of 50 Ω. It features a GU1604 case style measuring 0.15 in × 0.15 in × 0.15 in, with pad terminations and a maximum thickness of 0.013 in. The component supports up to 300 mA DC current, exhibits a typical DC resistance of 0.1 Ω, and provides a typical inductance of 4 µH at 0 mA with diminishing values at higher currents. It maintains an insertion loss of 0.5 dB typical and a VSWR under 1.7:1 across its bandwidth. Operation is guaranteed from -40°C to 85°C, with storage from -55°C to 100°C. The part is RoHS compliant, aqueous washable, and protected by U.S. Patent 7,012,485.

Datasheet Summary
Powered by GS/AI

The TCCH-80+ is a surface-mount RF choke designed for biasing applications in circuits operating from 50 to 8200 MHz with a characteristic impedance of 50 Ω. It features a GU1604 case style measuring 0.15 in × 0.15 in × 0.15 in, with pad terminations and a maximum thickness of 0.013 in. The component supports up to 300 mA DC current, exhibits a typical DC resistance of 0.1 Ω, and provides a typical inductance of 4 µH at 0 mA with diminishing values at higher currents. It maintains an insertion loss of 0.5 dB typical and a VSWR under 1.7:1 across its bandwidth. Operation is guaranteed from -40°C to 85°C, with storage from -55°C to 100°C. The part is RoHS compliant, aqueous washable, and protected by U.S. Patent 7,012,485.

Suppliers

Company
Product
Description
Supplier Links
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Brooklyn, NY, United States
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω
TCCH-80+
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω TCCH-80+
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω

Supplier's Site Datasheet
SMD 4uH 0.3A Inductor and Choke - 71-TCCH-80+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4uH 0.3A Inductor and Choke
71-TCCH-80+
SMD 4uH 0.3A Inductor and Choke 71-TCCH-80+
RF Choke, Wirewound, 4uH, 0.3A, Surface Mount Product overview: TCCH-80+ from Mini-Circuits is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4uH, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4uH, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TCCH-80+ can be used for catalog matching and distributor lookup.

RF Choke, Wirewound, 4uH, 0.3A, Surface Mount Product overview: TCCH-80+ from Mini-Circuits is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4uH, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4uH, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TCCH-80+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - TCCH-80+ - 712478-TCCH-80+ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - TCCH-80+
712478-TCCH-80+
Fixed Inductors - TCCH-80+ 712478-TCCH-80+
Manufacturer: Mini-Circuits Win Source Part Number: 712478-TCCH-80+ Family Name: TCCH-80 Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1708+ Introduction Date: January 06, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 712478-TCCH-80+
Family Name: TCCH-80
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1708+
Introduction Date: January 06, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 3157-TCCH-80+CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3157-TCCH-80+CT-ND
Fixed Inductors 3157-TCCH-80+CT-ND
4µH Unshielded Wirewound Inductor 200mA 100mOhm Horizontal, 4 PC Pad

4µH Unshielded Wirewound Inductor 200mA 100mOhm Horizontal, 4 PC Pad

Buy Now Datasheet
Fixed Inductors - 3157-TCCH-80+DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3157-TCCH-80+DKR-ND
Fixed Inductors 3157-TCCH-80+DKR-ND
4µH Unshielded Wirewound Inductor 200mA 100mOhm Horizontal, 4 PC Pad

4µH Unshielded Wirewound Inductor 200mA 100mOhm Horizontal, 4 PC Pad

Buy Now Datasheet
Fixed Inductors - 3157-TCCH-80+TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3157-TCCH-80+TR-ND
Fixed Inductors 3157-TCCH-80+TR-ND
4µH Unshielded Wirewound Inductor 200mA 100mOhm Horizontal, 4 PC Pad

4µH Unshielded Wirewound Inductor 200mA 100mOhm Horizontal, 4 PC Pad

Buy Now Datasheet
Fixed Inductors - TCCH-80+ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TCCH-80+
Fixed Inductors TCCH-80+
FIXED IND 4UH 200MA 100MOHM SMD

FIXED IND 4UH 200MA 100MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number TCCH-80+ 71-TCCH-80+ 712478-TCCH-80+ 3157-TCCH-80+CT-ND TCCH-80+
Product Name SMT RF Choke 50 MHz - 8.2 GHz, 50Ω SMD 4uH 0.3A Inductor and Choke Fixed Inductors - TCCH-80+ Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke
DCR 50 ohms 0.1000 ohms 0.1000 ohms
Technology RF Choke Wirewound Wirewound; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers