The ADCH-1220+ is a surface-mount RF choke designed for biasing applications across 5 to 1220 MHz, with a maximum continuous DC current handling of 200 mA and typical insertion loss of 0.2 dB. It features a CD637 SMT package measuring 6.91 × 7.87 × 5.59 mm, low parasitic capacitance of 0.1 pF, and operates reliably from -40 °C to +85 °C. The device exhibits a typical return loss of 25 dB and inductance of 3.4 µH at 0 mA DC. It is aqueous washable and protected by U.S. Patent 6,133,525.
Mini-Circuits’ ADCH-1220+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.1:1 typ.), flatness and rugged construction make this model an ideal solution for rf-choke applications across a very wide frequency range. This unit supports a broad range of system and test applications.
| Mini-Circuits | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ADCH-1220+ |
| Product Name | SMT RF Choke, 5 - 1220 MHz, 50Ω |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Application | RF Choke |
| Inductance Range | 3.4 microH |