Mini-Circuits SMT RF Choke, 50 MHz - 10 GHz, 50Ω ADCH-80A+

Description
SMT RF Choke, 50 MHz - 10 GHz, 50Ω
Request a Quote Datasheet
Description
SMT RF Choke, 50 MHz - 10 GHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Brooklyn, NY, United States
SMT RF Choke, 50 MHz - 10 GHz, 50Ω
ADCH-80A+
SMT RF Choke, 50 MHz - 10 GHz, 50Ω ADCH-80A+
SMT RF Choke, 50 MHz - 10 GHz, 50Ω

SMT RF Choke, 50 MHz - 10 GHz, 50Ω

Supplier's Site Datasheet
7uH 0.25A Inductor and Choke - 844-ADCH-80A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7uH 0.25A Inductor and Choke
844-ADCH-80A+
7uH 0.25A Inductor and Choke 844-ADCH-80A+
RF Choke Wirewound 7uH 0.25A T/R Product overview: ADCH-80A+ from Mini-Circuits is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uH, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7uH, 0.25A, Inductor and Choke, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-ADCH-80A+ can be used for catalog matching and distributor lookup.

RF Choke Wirewound 7uH 0.25A T/R Product overview: ADCH-80A+ from Mini-Circuits is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uH, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7uH, 0.25A, Inductor and Choke, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-ADCH-80A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ADCH-80A+ 844-ADCH-80A+
Product Name SMT RF Choke, 50 MHz - 10 GHz, 50Ω 7uH 0.25A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 1 to 7 microH 7 microH
DCR 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers