Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″ 141-7SBSM+

Description
Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Model Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Description
Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Model Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-7SBSM+ is a 7-inch, 50Ω Hand-Flex™ coaxial cable with an SMA female bulkhead connector on one end and an SMA male connector on the other, designed for DC to 18 GHz applications. It features an 8 mm minimum bend radius, a tin-soaked copper braid shield, and a solid PTFE dielectric. The SMA female bulkhead connector has a gold-plated stainless steel flange for panel mounting, and the SMA male connector includes an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.43 dB typical at 18 GHz, with return loss of 23 dB typical at 18 GHz. Power handling is 90 W at 18 GHz and 546 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The cable is 177.80 mm long, with a diameter of 12.45 mm and weighs 13.60 grams. The outer jacket is blue FEP.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-7SBSM+ is a 7-inch, 50Ω Hand-Flex™ coaxial cable with an SMA female bulkhead connector on one end and an SMA male connector on the other, designed for DC to 18 GHz applications. It features an 8 mm minimum bend radius, a tin-soaked copper braid shield, and a solid PTFE dielectric. The SMA female bulkhead connector has a gold-plated stainless steel flange for panel mounting, and the SMA male connector includes an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.43 dB typical at 18 GHz, with return loss of 23 dB typical at 18 GHz. Power handling is 90 W at 18 GHz and 546 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The cable is 177.80 mm long, with a diameter of 12.45 mm and weighs 13.60 grams. The outer jacket is blue FEP.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″
141-7SBSM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″ 141-7SBSM+
Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Model Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections directly to equipment housing panels. SMA male connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SBSM+ Model Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-7SBSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-7SBSM+-ND
Coaxial Cables (RF) 3157-141-7SBSM+-ND
"COAX CABLE SMA TO SMA 7"""

"COAX CABLE SMA TO SMA 7"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-7SBSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-7SBSM+
Cable Assemblies - Coaxial Cables (RF) 141-7SBSM+
HFLEX BL CA SFB/SM 7"

HFLEX BL CA SFB/SM 7"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-7SBSM+ 3157-141-7SBSM+-ND 141-7SBSM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 7.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details