Mini-Circuits Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″ FL86-12SMPVM+

Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel- plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel- plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL86-12SMPVM+ is a 12-inch flexible coaxial cable with a 50 Ω impedance, designed for DC to 33 GHz applications, featuring an SMP female connector on one end and a 2.4 mm male connector on the other. It has a static bend radius of 6 mm and a dynamic bend radius of 20 mm. The cable includes a silver-plated copper-clad steel center conductor, a silver-plated copper braid outer shield, and an FEP jacket. Insertion loss is 1.33 dB typical at 33 GHz, with return loss of 23 dB typical at 33 GHz. Power handling is 13 W at 33 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The case style is SE3057-12, with an overall length of 304.8 mm, outer diameter of 3.56 mm, and weight of 9.00 grams. Connector interfaces meet MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The FL86-12SMPVM+ is a 12-inch flexible coaxial cable with a 50 Ω impedance, designed for DC to 33 GHz applications, featuring an SMP female connector on one end and a 2.4 mm male connector on the other. It has a static bend radius of 6 mm and a dynamic bend radius of 20 mm. The cable includes a silver-plated copper-clad steel center conductor, a silver-plated copper braid outer shield, and an FEP jacket. Insertion loss is 1.33 dB typical at 33 GHz, with return loss of 23 dB typical at 33 GHz. Power handling is 13 W at 33 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The case style is SE3057-12, with an overall length of 304.8 mm, outer diameter of 3.56 mm, and weight of 9.00 grams. Connector interfaces meet MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″
FL86-12SMPVM+
Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″ FL86-12SMPVM+
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel- plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel- plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL86-12SMPVM+
Product Name Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers