Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMPR+

Description
086-SMPR+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPR+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
086-SMPR+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPR+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-10SMPR+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMP female (snap-on) connectors, designed for DC to 18 GHz interconnect applications. It features a minimum bend radius of 6 mm, enabling tight installations without special tools. The cable has an FEP jacket, silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soak. Connector materials include stainless steel housing with gold plating and a gold-plated brass center pin. Insertion loss is up to 0.94 dB at 18 GHz, with return loss of at least 16 dB across the band. Power handling is 15 W at 18 GHz and 87 W at 0.5 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The connector interface complies with MIL-STD-348. Physical dimensions are 254 mm length, 6.86 mm diameter, and weighs 5.57 grams.

Datasheet Summary
Powered by GS/AI

The 086-10SMPR+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMP female (snap-on) connectors, designed for DC to 18 GHz interconnect applications. It features a minimum bend radius of 6 mm, enabling tight installations without special tools. The cable has an FEP jacket, silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soak. Connector materials include stainless steel housing with gold plating and a gold-plated brass center pin. Insertion loss is up to 0.94 dB at 18 GHz, with return loss of at least 16 dB across the band. Power handling is 15 W at 18 GHz and 87 W at 0.5 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The connector interface complies with MIL-STD-348. Physical dimensions are 254 mm length, 6.86 mm diameter, and weighs 5.57 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″
086-10SMPR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMPR+
086-SMPR+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPR+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.

086-SMPR+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMPR+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 086-10SMPR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers