Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6KMVM+

Description
The FL47-6KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
The FL47-6KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-6KMVM+ is a 50 Ω flexible coaxial cable, 6 inches long, with 2.92 mm male to 2.4 mm male connectors, designed for DC to 40 GHz interconnect applications. It features a silver-plated copper center conductor, FEP dielectric, and silver-plated copper braid shield, with a J4.55 mm outer diameter and a 5 mm static bend radius. The cable has an insertion loss of 1.5 dB typical at 40 GHz and return loss of 20 dB typical to 40 GHz, with power handling up to 2 W at 40 GHz at sea level and an operating temperature range of -55 °C to +100 °C. It is rated for low signal leakage and minimal VSWR contribution.

Datasheet Summary
Powered by GS/AI

The FL47-6KMVM+ is a 50 Ω flexible coaxial cable, 6 inches long, with 2.92 mm male to 2.4 mm male connectors, designed for DC to 40 GHz interconnect applications. It features a silver-plated copper center conductor, FEP dielectric, and silver-plated copper braid shield, with a J4.55 mm outer diameter and a 5 mm static bend radius. The cable has an insertion loss of 1.5 dB typical at 40 GHz and return loss of 20 dB typical to 40 GHz, with power handling up to 2 W at 40 GHz at sea level and an operating temperature range of -55 °C to +100 °C. It is rated for low signal leakage and minimal VSWR contribution.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″
FL47-6KMVM+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″ FL47-6KMVM+
The FL47-6KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

The FL47-6KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss FEP. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-6KMVM+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 6.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details