Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ 141-5SM+

Description
Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.
Request a Quote
Description
Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-5SM+ is a 50Ω, 5-inch Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak, enclosed in a blue FEP jacket. The cable has an 8 mm minimum bend radius, supports power levels up to 90 W at 18 GHz, and includes an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.61 dB maximum at 18 GHz, with return loss of 32 dB typical. Operating and storage temperatures range from -55 °C to +105 °C. The case style is KQ1506-5, with overall dimensions of 127.00 mm in length and 9.14 mm in diameter.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-5SM+ is a 50Ω, 5-inch Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak, enclosed in a blue FEP jacket. The cable has an 8 mm minimum bend radius, supports power levels up to 90 W at 18 GHz, and includes an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.61 dB maximum at 18 GHz, with return loss of 32 dB typical. Operating and storage temperatures range from -55 °C to +105 °C. The case style is KQ1506-5, with overall dimensions of 127.00 mm in length and 9.14 mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″
141-5SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ 141-5SM+
Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.

Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold-plated stainless steel connector body and silver- plated copper-clad steel center pin.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-5SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-5SM+-ND
Coaxial Cables (RF) 3157-141-5SM+-ND
"COAX CABLE SMA TO SMA 5"""

"COAX CABLE SMA TO SMA 5"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-5SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-5SM+
Cable Assemblies - Coaxial Cables (RF) 141-5SM+
HFLEX BL CA SM/SM 5" ROHS

HFLEX BL CA SM/SM 5" ROHS

Supplier's Site
Rf Cable Assemblies Hflex Bl Ca Sm/sm 5 Rohs Mini-Circuits - 67AJ1532 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hflex Bl Ca Sm/sm 5 Rohs Mini-Circuits
67AJ1532
Rf Cable Assemblies Hflex Bl Ca Sm/sm 5 Rohs Mini-Circuits 67AJ1532
RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 5" ROHS

RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 5" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-5SM+ 3157-141-5SM+-ND 141-5SM+ 67AJ1532
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assemblies Hflex Bl Ca Sm/sm 5 Rohs Mini-Circuits
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details