Mini-Circuits Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) CBL-4FT-SMSM+

Description
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-4FT-SMSM+ is a 4-foot (1.22-meter) flexible test cable with SMA male connectors, designed for RF applications from DC to 18 GHz. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and provides insertion loss up to 3.15 dB at 18 GHz, return loss of at least 17 dB across the band, and shielding effectiveness greater than 100 dB. Physical dimensions are 10.67 mm in diameter and 7.92 mm in boot diameter, with a weight of 106 grams.

Datasheet Summary
Powered by GS/AI

CBL-4FT-SMSM+ is a 4-foot (1.22-meter) flexible test cable with SMA male connectors, designed for RF applications from DC to 18 GHz. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C and provides insertion loss up to 3.15 dB at 18 GHz, return loss of at least 17 dB across the band, and shielding effectiveness greater than 100 dB. Physical dimensions are 10.67 mm in diameter and 7.92 mm in boot diameter, with a weight of 106 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
CBL-4FT-SMSM+
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) CBL-4FT-SMSM+
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)

Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-4FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-4FT-SMSM+-ND
Coaxial Cables (RF) 3157-CBL-4FT-SMSM+-ND
COAX CABLE SMA TO SMA 4'

COAX CABLE SMA TO SMA 4'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-4FT-SMSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-4FT-SMSM+
Cable Assemblies - Coaxial Cables (RF) CBL-4FT-SMSM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-4FT-SMSM+ 3157-CBL-4FT-SMSM+-ND CBL-4FT-SMSM+
Product Name Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers